TE Connectivity Chip Resistor - Surface Mount 35203R3JT

Description
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102528CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102528CT-ND
Chip Resistor - Surface Mount A102528CT-ND
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102528DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102528DKR-ND
Chip Resistor - Surface Mount A102528DKR-ND
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102528TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102528TR-ND
Chip Resistor - Surface Mount A102528TR-ND
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240070
Surface Mount Resistors 2240070
TE Connectivity 35203R3JT

TE Connectivity 35203R3JT

Supplier's Site
Surface Mount Resistors - 2240070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240070P
Surface Mount Resistors 2240070P
TE Connectivity 35203R3JT

TE Connectivity 35203R3JT

Supplier's Site
Surface Mount Resistors - 1614465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614465
Surface Mount Resistors 1614465
TE Connectivity 35203R3JT

TE Connectivity 35203R3JT

Supplier's Site
Res, Thick Film, 3R3, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3543
Res, Thick Film, 3R3, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3543
RES, THICK FILM, 3R3, 5%, 1W, 2512; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 1W, 2512; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7185
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7185
Surface Mount Thick Film Resistor, 3520 Series, 3.3 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 3.3 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 35203R3JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35203R3JT
Resistors - Chip Resistor - Surface Mount 35203R3JT
RES SMD 3.3 OHM 5% 1W 2512

RES SMD 3.3 OHM 5% 1W 2512

Supplier's Site
Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 1 W;Tol 5%;SMT;2512 - 70063724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 1 W;Tol 5%;SMT;2512
70063724
Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 1 W;Tol 5%;SMT;2512 70063724
Tyco Electronics is pleased to introduce this low cost high power device, suitable for auto placement in volume, and for most applications, including high frequency operations, owing to the short lead structure. Features: 1 Watt at 70°C Small Size to Power Ratio Value Marked on Resistor 400 Volt Maximum Overload 200 Volt Working Voltage Laboratory Kit Available Low Profile

Tyco Electronics is pleased to introduce this low cost high power device, suitable for auto placement in volume, and for most applications, including high frequency operations, owing to the short lead structure.
Features:

  • 1 Watt at 70°C
  • Small Size to Power Ratio
  • Value Marked on Resistor
  • 400 Volt Maximum Overload
  • 200 Volt Working Voltage
  • Laboratory Kit Available
  • Low Profile
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102528CT-ND 2240070 2240070P 18R3543 26M7185 35203R3JT 70063724
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3R3, 5%, 1W, 2512; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 3.3 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 1 W;Tol 5%;SMT;2512
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details