The Resistor, Thick Film, 3K3, 5%, 1W, 2512, Reel from TE Connectivity is a high-power device designed for various applications, including high-frequency operations. It features a power rating of 1 watt at 70°C and a maximum continuous working voltage of 200 volts, with a maximum overload voltage of 400 volts. The resistor has a resistance tolerance of ±5% and is available in a resistance range from 1 ohm to 1 megohm. This component is supplied on 7" reels containing 4000 pieces, making it suitable for automated placement in high-volume production. The dimensions of the resistor are 6.40 mm in length, 3.20 mm in width, and 0.70 mm in height, with a low profile design. The product is RoHS compliant and is marked with its resistance value for easy identification. Proper handling recommendations are provided for soldering processes to ensure optimal performance.
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RES, THICK FILM, 3K3, 5%, 1W, 2512, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 SeriesRoHS Compliant: Yes
Surface Mount Thick Film Resistor, 3520 Series, 3.3 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102527TR-ND | 2240418 | 18R3538 | 26M7184 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 3K3, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity | Surface Mount Thick Film Resistor, 3520 Series, 3.3 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD); 2512 |
| Tolerance | 5 +/- % | 5 +/- % |