TE Connectivity Chip Resistor - Surface Mount 352039RJT

Description
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102526TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102526TR-ND
Chip Resistor - Surface Mount A102526TR-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102526CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102526CT-ND
Chip Resistor - Surface Mount A102526CT-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102526DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102526DKR-ND
Chip Resistor - Surface Mount A102526DKR-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240216P
Surface Mount Resistors 2240216P
TE Connectivity 352039RJT

TE Connectivity 352039RJT

Supplier's Site
Surface Mount Resistors - 1638722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638722
Surface Mount Resistors 1638722
TE Connectivity 352039RJT

TE Connectivity 352039RJT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7191
Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7191
Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4380
Res, 39R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4380
RES, 39R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:39ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 39R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:39ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102526TR-ND 2240216P 1638722 26M7191 12AC4380
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 39R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details