TE Connectivity Surface Mount Resistors 3520390RJT

Description
TE Connectivity 3520390RJT
Request a Quote Datasheet
Description
TE Connectivity 3520390RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240351
Surface Mount Resistors 2240351
TE Connectivity 3520390RJT

TE Connectivity 3520390RJT

Supplier's Site
Surface Mount Resistors - 2240351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240351P
Surface Mount Resistors 2240351P
TE Connectivity 3520390RJT

TE Connectivity 3520390RJT

Supplier's Site
Surface Mount Resistors - 1614470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614470
Surface Mount Resistors 1614470
TE Connectivity 3520390RJT

TE Connectivity 3520390RJT

Supplier's Site
Chip Resistor - Surface Mount - A102525DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102525DKR-ND
Chip Resistor - Surface Mount A102525DKR-ND
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102525CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102525CT-ND
Chip Resistor - Surface Mount A102525CT-ND
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102525TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102525TR-ND
Chip Resistor - Surface Mount A102525TR-ND
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 390 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 390 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7192
Surface Mount Chip Resistor, Thick Film, 3520 Series, 390 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7192
Surface Mount Chip Resistor, Thick Film, 3520 Series, 390 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 390 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240351 2240351P A102525DKR-ND 26M7192
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 390 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 390 ohms 390 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details