TE Connectivity Chip Resistor - Surface Mount 352033KJT

Description
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102523TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102523TR-ND
Chip Resistor - Surface Mount A102523TR-ND
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102523DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102523DKR-ND
Chip Resistor - Surface Mount A102523DKR-ND
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102523CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102523CT-ND
Chip Resistor - Surface Mount A102523CT-ND
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3546
Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3546
RES, THICK FILM, 33K, 5%, 1W, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 1W, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7187
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7187
Surface Mount Thick Film Resistor, 3520 Series, 33 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 33 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4378
Res, 33K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4378
RES, 33K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 352033KJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
352033KJT
Resistors - Chip Resistor - Surface Mount 352033KJT
RES SMD 33K OHM 5% 1W 2512

RES SMD 33K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102523TR-ND 18R3546 26M7187 12AC4378 352033KJT
Product Name Chip Resistor - Surface Mount Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 33K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 (6432 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Surface Mount Resistors - 2176399-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details