TE Connectivity Chip Resistor - Surface Mount 3520330KJT

Description
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102521CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102521CT-ND
Chip Resistor - Surface Mount A102521CT-ND
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102521TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102521TR-ND
Chip Resistor - Surface Mount A102521TR-ND
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 330 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7189 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 330 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7189
Surface Mount Thick Film Resistor, 3520 Series, 330 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7189
Surface Mount Thick Film Resistor, 3520 Series, 330 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 330 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 21261896 - Radwell International
Willingboro, NJ, United States
Resistor
21261896
Resistor 21261896
(PRICE/TC) SURFACE MOUNT THICK FILM RESISTOR, 3520 SERIES, 330 KOHM, 1 W, - 5%, 200 V, 2512 [6432 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SURFACE MOUNT THICK FILM RESISTOR, 3520 SERIES, 330 KOHM, 1 W, - 5%, 200 V, 2512 [6432 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number A102521CT-ND 26M7189 21261896
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 330 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details