TE Connectivity Product Range Amp - Te Connectivity 352033-1.

Description
Product Range:Z-PACK HM Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
Product Range:Z-PACK HM Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC2086 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC2086
Product Range Amp - Te Connectivity 24AC2086
Product Range:Z-PACK HM Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:Z-PACK HM Series; No. of Contacts:133Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2086
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products