TE Connectivity Hard Metric Backplane Connectors 352033-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 133 Number of Rows : 7 Number of Signal Positions : 95 PCB Mount Orientation : Vertical Rows Loaded : C, B, E, D, A, F, Z Contact Features CompactPCI Designation : P3 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 13.45 MM  [.53 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 133 Number of Rows : 7 Number of Signal Positions : 95 PCB Mount Orientation : Vertical Rows Loaded : C, B, E, D, A, F, Z Contact Features CompactPCI Designation : P3 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 13.45 MM  [.53 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 352033-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
352033-1
Hard Metric Backplane Connectors 352033-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 133 Number of Rows : 7 Number of Signal Positions : 95 PCB Mount Orientation : Vertical Rows Loaded : C, B, E, D, A, F, Z Contact Features CompactPCI Designation : P3 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 13.45 MM  [.53 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 19
  • Number of Positions : 133
  • Number of Rows : 7
  • Number of Signal Positions : 95
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, E, D, A, F, Z

Contact Features


  • CompactPCI Designation : P3
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 13.45 MM  [.53 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Length : 38 MM  [1.496 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 352033-1 - 813826-352033-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 352033-1
813826-352033-1
Backplane Connectors - 352033-1 813826-352033-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813826-352033-1 Packaging: Tube Number of Positions: 133 (95 + 38 Ground) Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: B 19 Voltage Rating: 500Vrms Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813826-352033-1
Packaging: Tube
Number of Positions: 133 (95 + 38 Ground)
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: B 19
Voltage Rating: 500Vrms
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
Hard Metric, Standard - A29837-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A29837-ND
Hard Metric, Standard A29837-ND
"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 352033-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352033-1
Board to Board & Mezzanine Connectors 352033-1
Z-PACK 2MM HM ASSY,TYPE-B 133P

Z-PACK 2MM HM ASSY,TYPE-B 133P

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-352033-1
Through-Hole Electronic Connector 407-352033-1
2mm Pitch 133 Pos Male Header, Straight, Through Hole, Gold Plated Bronze Product overview: 352033-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-352033-1 can be used for catalog matching and distributor lookup.

2mm Pitch 133 Pos Male Header, Straight, Through Hole, Gold Plated Bronze Product overview: 352033-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-352033-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Z-Pack 2Mm Hm Assy,type-B 133P Amp - Te Connectivity - 33B8256 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack 2Mm Hm Assy,type-B 133P Amp - Te Connectivity
33B8256
Z-Pack 2Mm Hm Assy,type-B 133P Amp - Te Connectivity 33B8256
Z-PACK 2MM HM ASSY,TYPE-B 133P

Z-PACK 2MM HM ASSY,TYPE-B 133P

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 352033-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
352033-1
Backplane Connectors - Hard Metric, Standard 352033-1
CONN HEADER 133POS 2MM PRESS-FIT

CONN HEADER 133POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 352033-1 813826-352033-1 A29837-ND 352033-1 407-352033-1 33B8256 352033-1
Product Name Hard Metric Backplane Connectors Backplane Connectors - 352033-1 Hard Metric, Standard Board to Board & Mezzanine Connectors Through-Hole Electronic Connector Z-Pack 2Mm Hm Assy,type-B 133P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data