TE Connectivity 3520 30K 5% Cgs - Te Connectivity 352030KJT

Description
3520 30K 5%
Description
3520 30K 5%

Suppliers

Company
Product
Description
Supplier Links
3520 30K 5% Cgs - Te Connectivity - 99X1926 - Newark, An Avnet Company
Chicago, IL, United States
3520 30K 5% Cgs - Te Connectivity
99X1926
3520 30K 5% Cgs - Te Connectivity 99X1926
3520 30K 5%

3520 30K 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X1926
Product Name 3520 30K 5% Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details