TE Connectivity SMD 1W 30000ohm Resistor 352030KJT

Description
RESISTOR, 1W, 5%, 200ppm, 30000ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: 352030KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 30000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 30000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352030KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, 1W, 5%, 200ppm, 30000ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: 352030KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 30000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 30000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352030KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 30000ohm Resistor - 52-352030KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 30000ohm Resistor
52-352030KJT
SMD 1W 30000ohm Resistor 52-352030KJT
RESISTOR, 1W, 5%, 200ppm, 30000ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: 352030KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 30000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 30000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352030KJT can be used for catalog matching and distributor lookup.

RESISTOR, 1W, 5%, 200ppm, 30000ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: 352030KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 30000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 30000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352030KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315055-352030KJT
Resistors - Chip Resistor - Surface Mount 1315055-352030KJT
Win Source Part Number: 1315055-352030KJT Category: Resistors>Chip Resistor - Surface Mount Series: 3520, CGS Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1315055-352030KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3520, CGS
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Chip Resistor - Surface Mount - 352030KJT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
352030KJT-ND
Chip Resistor - Surface Mount 352030KJT-ND
30 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

30 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-352030KJT 1315055-352030KJT 352030KJT-ND
Product Name SMD 1W 30000ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 30000 ohms 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers