TE Connectivity Surface Mount Resistors 35202R7JT

Description
TE Connectivity 35202R7JT
Request a Quote Datasheet
Description
TE Connectivity 35202R7JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240064P
Surface Mount Resistors 2240064P
TE Connectivity 35202R7JT

TE Connectivity 35202R7JT

Supplier's Site
Surface Mount Resistors - 1638720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638720
Surface Mount Resistors 1638720
TE Connectivity 35202R7JT

TE Connectivity 35202R7JT

Supplier's Site
Chip Resistor - Surface Mount - A102520CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102520CT-ND
Chip Resistor - Surface Mount A102520CT-ND
2.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102520TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102520TR-ND
Chip Resistor - Surface Mount A102520TR-ND
2.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102520DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102520DKR-ND
Chip Resistor - Surface Mount A102520DKR-ND
2.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7177
Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7177
Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240064P 1638720 A102520CT-ND 26M7177
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 2.7 ohms 2.7 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details