TE Connectivity Chip Resistor - Surface Mount 35202R2JT

Description
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102519CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102519CT-ND
Chip Resistor - Surface Mount A102519CT-ND
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102519DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102519DKR-ND
Chip Resistor - Surface Mount A102519DKR-ND
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102519TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102519TR-ND
Chip Resistor - Surface Mount A102519TR-ND
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240058
Surface Mount Resistors 2240058
TE Connectivity 35202R2JT

TE Connectivity 35202R2JT

Supplier's Site
Surface Mount Resistors - 2240058P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240058P
Surface Mount Resistors 2240058P
TE Connectivity 35202R2JT

TE Connectivity 35202R2JT

Supplier's Site
Surface Mount Resistors - 1615283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615283
Surface Mount Resistors 1615283
TE Connectivity 35202R2JT

TE Connectivity 35202R2JT

Supplier's Site
Resistor, Thick Film, 2R2, 5%, 2512; Resistance Cgs Te Connectivity - 26M7176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2R2, 5%, 2512; Resistance Cgs Te Connectivity
26M7176
Resistor, Thick Film, 2R2, 5%, 2512; Resistance Cgs Te Connectivity 26M7176
RESISTOR, THICK FILM, 2R2, 5%, 2512; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2R2, 5%, 2512; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102519CT-ND 2240058 2240058P 26M7176
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 2R2, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details