TE Connectivity Chip Resistor - Surface Mount 35202K2JT

Description
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102518CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102518CT-ND
Chip Resistor - Surface Mount A102518CT-ND
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102518DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102518DKR-ND
Chip Resistor - Surface Mount A102518DKR-ND
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102518TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102518TR-ND
Chip Resistor - Surface Mount A102518TR-ND
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3522
Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3522
RES, THICK FILM, 2K2, 5%, 1W, 2512; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 1W, 2512; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4373
Res, 2K2, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4373
RES, 2K2, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 2.2 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 2.2 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7175
Surface Mount Thick Film Resistor, 3520 Series, 2.2 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7175
Surface Mount Thick Film Resistor, 3520 Series, 2.2 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 2.2 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102518CT-ND 18R3522 12AC4373 26M7175
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 2K2, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 2.2 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers