TE Connectivity Surface Mount Resistors 352022RJT

Description
TE Connectivity 352022RJT
Request a Quote Datasheet
Description
TE Connectivity 352022RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240187
Surface Mount Resistors 2240187
TE Connectivity 352022RJT

TE Connectivity 352022RJT

Supplier's Site
Surface Mount Resistors - 2240187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240187P
Surface Mount Resistors 2240187P
TE Connectivity 352022RJT

TE Connectivity 352022RJT

Supplier's Site
Surface Mount Resistors - 1615284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615284
Surface Mount Resistors 1615284
TE Connectivity 352022RJT

TE Connectivity 352022RJT

Supplier's Site
Chip Resistor - Surface Mount - A102515DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102515DKR-ND
Chip Resistor - Surface Mount A102515DKR-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102515CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102515CT-ND
Chip Resistor - Surface Mount A102515CT-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102515TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102515TR-ND
Chip Resistor - Surface Mount A102515TR-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3531
Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3531
RES, THICK FILM, 22R, 5%, 1W, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 1W, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4374
Res, 22R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4374
RES, 22R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 22R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2240187 2240187P A102515DKR-ND 18R3531 12AC4374
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 22R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details