TE Connectivity Surface Mount Resistors 352022KJT

Description
TE Connectivity 352022KJT
Request a Quote Datasheet
Description
TE Connectivity 352022KJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240452
Surface Mount Resistors 2240452
TE Connectivity 352022KJT

TE Connectivity 352022KJT

Supplier's Site
Surface Mount Resistors - 2240452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240452P
Surface Mount Resistors 2240452P
TE Connectivity 352022KJT

TE Connectivity 352022KJT

Supplier's Site
Surface Mount Resistors - 1638718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638718
Surface Mount Resistors 1638718
TE Connectivity 352022KJT

TE Connectivity 352022KJT

Supplier's Site
Chip Resistor - Surface Mount - A102514DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102514DKR-ND
Chip Resistor - Surface Mount A102514DKR-ND
22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102514CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102514CT-ND
Chip Resistor - Surface Mount A102514CT-ND
22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102514TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102514TR-ND
Chip Resistor - Surface Mount A102514TR-ND
22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7178
Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7178
Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240452 2240452P A102514DKR-ND 26M7178
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22000 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details