TE Connectivity Chip Resistor - Surface Mount 3520220KJT

Description
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102512CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102512CT-ND
Chip Resistor - Surface Mount A102512CT-ND
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102512TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102512TR-ND
Chip Resistor - Surface Mount A102512TR-ND
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102512DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102512DKR-ND
Chip Resistor - Surface Mount A102512DKR-ND
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
1W 200V Resistor - 52-3520220KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 200V Resistor
52-3520220KJT
1W 200V Resistor 52-3520220KJT
2512 Thick Film Resistor, 1W, 220kΩ, 5% Tol, 200V, SM Product overview: 3520220KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520220KJT can be used for catalog matching and distributor lookup.

2512 Thick Film Resistor, 1W, 220kΩ, 5% Tol, 200V, SM Product overview: 3520220KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520220KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2240525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240525
Surface Mount Resistors 2240525
TE Connectivity 3520220KJT

TE Connectivity 3520220KJT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number A102512CT-ND 52-3520220KJT 2240525
Product Name Chip Resistor - Surface Mount 1W 200V Resistor Surface Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers