TE Connectivity Surface Mount Resistors 35201R8JT

Description
TE Connectivity 35201R8JT
Request a Quote
Description
TE Connectivity 35201R8JT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, 3520 Series, part number 26M7162, features a resistance value of 1.8 Ohm and a power rating of 1 Watt at 70°C. It has a maximum continuous working voltage of 200 V and can withstand an overload voltage of up to 400 V. The resistor has a tolerance of ±5% and operates effectively in a resistance range from 1 Ohm to 1 Megaohm. This component is designed for high-frequency applications due to its short lead structure and is supplied on tape for automated placement. It is RoHS compliant and available in reels of 4000 pieces, making it suitable for high-volume production. The dimensions of the resistor are 6.40 mm x 3.20 mm x 0.70 mm, with specific handling recommendations for soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, 3520 Series, part number 26M7162, features a resistance value of 1.8 Ohm and a power rating of 1 Watt at 70°C. It has a maximum continuous working voltage of 200 V and can withstand an overload voltage of up to 400 V. The resistor has a tolerance of ±5% and operates effectively in a resistance range from 1 Ohm to 1 Megaohm. This component is designed for high-frequency applications due to its short lead structure and is supplied on tape for automated placement. It is RoHS compliant and available in reels of 4000 pieces, making it suitable for high-volume production. The dimensions of the resistor are 6.40 mm x 3.20 mm x 0.70 mm, with specific handling recommendations for soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240036
Surface Mount Resistors 2240036
TE Connectivity 35201R8JT

TE Connectivity 35201R8JT

Supplier's Site
Surface Mount Resistors - 2240036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240036P
Surface Mount Resistors 2240036P
TE Connectivity 35201R8JT

TE Connectivity 35201R8JT

Supplier's Site
Surface Mount Resistors - 1638716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638716
Surface Mount Resistors 1638716
TE Connectivity 35201R8JT

TE Connectivity 35201R8JT

Supplier's Site
Chip Resistor - Surface Mount - A102511DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102511DKR-ND
Chip Resistor - Surface Mount A102511DKR-ND
1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102511CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102511CT-ND
Chip Resistor - Surface Mount A102511CT-ND
1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102511TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102511TR-ND
Chip Resistor - Surface Mount A102511TR-ND
1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistor, Power, 1.8 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 18R3503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1.8 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
18R3503
Resistor, Power, 1.8 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 18R3503
RESISTOR, POWER, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RESISTOR, POWER, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7162
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7162
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.8 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.8 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2240036 2240036P A102511DKR-ND 18R3503 26M7162
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Power, 1.8 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details