TE Connectivity Surface Mount Resistors 35201R5JT

Description
TE Connectivity 35201R5JT
Request a Quote Datasheet
Description
TE Connectivity 35201R5JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240020
Surface Mount Resistors 2240020
TE Connectivity 35201R5JT

TE Connectivity 35201R5JT

Supplier's Site
Surface Mount Resistors - 2240020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240020P
Surface Mount Resistors 2240020P
TE Connectivity 35201R5JT

TE Connectivity 35201R5JT

Supplier's Site
Surface Mount Resistors - 1638715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638715
Surface Mount Resistors 1638715
TE Connectivity 35201R5JT

TE Connectivity 35201R5JT

Supplier's Site
Chip Resistor - Surface Mount - A102510DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102510DKR-ND
Chip Resistor - Surface Mount A102510DKR-ND
1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102510CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102510CT-ND
Chip Resistor - Surface Mount A102510CT-ND
1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102510TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102510TR-ND
Chip Resistor - Surface Mount A102510TR-ND
1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 1.5 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 1.5 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7161
Surface Mount Thick Film Resistor, 3520 Series, 1.5 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7161
Surface Mount Thick Film Resistor, 3520 Series, 1.5 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 1.5 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35201R5JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35201R5JT
Chip Resistor - Surface Mount 35201R5JT
RES SMD 1.5 OHM 5% 1W 2512

RES SMD 1.5 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2240020 2240020P A102510DKR-ND 26M7161 35201R5JT
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 1.5 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details