TE Connectivity Surface Mount Resistors 35201R2JT

Description
TE Connectivity 35201R2JT
Request a Quote Datasheet
Description
TE Connectivity 35201R2JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240014
Surface Mount Resistors 2240014
TE Connectivity 35201R2JT

TE Connectivity 35201R2JT

Supplier's Site
Surface Mount Resistors - 2240014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240014P
Surface Mount Resistors 2240014P
TE Connectivity 35201R2JT

TE Connectivity 35201R2JT

Supplier's Site
Surface Mount Resistors - 1615282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615282
Surface Mount Resistors 1615282
TE Connectivity 35201R2JT

TE Connectivity 35201R2JT

Supplier's Site
Chip Resistor - Surface Mount - A102509TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102509TR-ND
Chip Resistor - Surface Mount A102509TR-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102509DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102509DKR-ND
Chip Resistor - Surface Mount A102509DKR-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102509CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102509CT-ND
Chip Resistor - Surface Mount A102509CT-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.2 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.2 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7160
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.2 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7160
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.2 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.2 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240014 2240014P A102509TR-ND 26M7160
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 1.2 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.2 ohms 1.2 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details