TE Connectivity Surface Mount Resistors 35201R0JT

Description
TE Connectivity 35201R0JT
Request a Quote Datasheet
Description
TE Connectivity 35201R0JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1251123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251123P
Surface Mount Resistors 1251123P
TE Connectivity 35201R0JT

TE Connectivity 35201R0JT

Supplier's Site
Surface Mount Resistors - 1251123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251123
Surface Mount Resistors 1251123
TE Connectivity 35201R0JT

TE Connectivity 35201R0JT

Supplier's Site
Surface Mount Resistors - 1614484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614484
Surface Mount Resistors 1614484
TE Connectivity 35201R0JT

TE Connectivity 35201R0JT

Supplier's Site
Chip Resistor - Surface Mount - A102191CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102191CT-ND
Chip Resistor - Surface Mount A102191CT-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102191DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102191DKR-ND
Chip Resistor - Surface Mount A102191DKR-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102191TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102191TR-ND
Chip Resistor - Surface Mount A102191TR-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors; Resistance Cgs Te Connectivity - 18R3500 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistors; Resistance Cgs Te Connectivity
18R3500
Thick Film Resistors; Resistance Cgs Te Connectivity 18R3500
Thick Film Resistors; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series; Voltage Rating:200V RoHS Compliant: Yes

Thick Film Resistors; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1251123P 1251123 A102191CT-ND 18R3500
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details