35201M1JT -- 3520 1M1 5% CGS - TE CONNECTIVITY
TE Connectivity
3520 1M1 5% Cgs - Te Connectivity
35201M1JT
Suppliers
3520 1M1 5% Cgs - Te Connectivity
99X1896
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X1896 |
|
Product Name
|
3520 1M1 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details