TE Connectivity Chip Resistor - Surface Mount 35201M0JT

Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102508TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102508TR-ND
Chip Resistor - Surface Mount A102508TR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102508CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102508CT-ND
Chip Resistor - Surface Mount A102508CT-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102508DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102508DKR-ND
Chip Resistor - Surface Mount A102508DKR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1 Mohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1 Mohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7158
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1 Mohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7158
Surface Mount Chip Resistor, Thick Film, 3520 Series, 1 Mohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 1 Mohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 18R3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
18R3496
Res, 1M, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 18R3496
RES, 1M, 0.1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 1M, 0.1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102508TR-ND 26M7158 18R3496
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 1 Mohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 1M, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers