TE Connectivity Chip Resistor - Surface Mount 352018RJT

Description
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102506DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102506DKR-ND
Chip Resistor - Surface Mount A102506DKR-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102506TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102506TR-ND
Chip Resistor - Surface Mount A102506TR-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102506CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102506CT-ND
Chip Resistor - Surface Mount A102506CT-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240171
Surface Mount Resistors 2240171
TE Connectivity 352018RJT

TE Connectivity 352018RJT

Supplier's Site
Surface Mount Resistors - 2240171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240171P
Surface Mount Resistors 2240171P
TE Connectivity 352018RJT

TE Connectivity 352018RJT

Supplier's Site
Surface Mount Resistors - 1614939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614939
Surface Mount Resistors 1614939
TE Connectivity 352018RJT

TE Connectivity 352018RJT

Supplier's Site
Resistor, Power, 18 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 18R3518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 18 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
18R3518
Resistor, Power, 18 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 18R3518
RESISTOR, POWER, 18 OHM, 1W, 5%; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RESISTOR, POWER, 18 OHM, 1W, 5%; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Res, 18R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4371
Res, 18R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4371
RES, 18R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 18R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 18 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7173 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 18 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7173
Surface Mount Chip Resistor, Thick Film, 3520 Series, 18 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7173
Surface Mount Chip Resistor, Thick Film, 3520 Series, 18 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 18 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102506DKR-ND 2240171 2240171P 18R3518 12AC4371 26M7173
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Power, 18 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Res, 18R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3520 Series, 18 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details