TE Connectivity Chip Resistor - Surface Mount 352015KJT

Description
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102503TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102503TR-ND
Chip Resistor - Surface Mount A102503TR-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102503DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102503DKR-ND
Chip Resistor - Surface Mount A102503DKR-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102503CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102503CT-ND
Chip Resistor - Surface Mount A102503CT-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 18R3513 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
18R3513
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 18R3513
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 92AH6895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
92AH6895
Res, 15K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 92AH6895
RES, 15K, 5%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 15K, 5%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102503TR-ND 18R3513 92AH6895
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 15K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details