TE Connectivity Surface Mount Resistors 3520150RJT

Description
TE Connectivity 3520150RJT
Request a Quote Datasheet
Description
TE Connectivity 3520150RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240294
Surface Mount Resistors 2240294
TE Connectivity 3520150RJT

TE Connectivity 3520150RJT

Supplier's Site
Surface Mount Resistors - 2240294P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240294P
Surface Mount Resistors 2240294P
TE Connectivity 3520150RJT

TE Connectivity 3520150RJT

Supplier's Site
Surface Mount Resistors - 1638710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638710
Surface Mount Resistors 1638710
TE Connectivity 3520150RJT

TE Connectivity 3520150RJT

Supplier's Site
Chip Resistor - Surface Mount - A102502DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102502DKR-ND
Chip Resistor - Surface Mount A102502DKR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102502CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102502CT-ND
Chip Resistor - Surface Mount A102502CT-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102502TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102502TR-ND
Chip Resistor - Surface Mount A102502TR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 150 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 150 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7172
Surface Mount Thick Film Resistor, 3520 Series, 150 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7172
Surface Mount Thick Film Resistor, 3520 Series, 150 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 150 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240294 2240294P A102502DKR-ND 26M7172
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 150 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details