TE Connectivity Surface Mount Resistors 3520150KJT

Description
TE Connectivity 3520150KJT
Request a Quote Datasheet
Description
TE Connectivity 3520150KJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240519
Surface Mount Resistors 2240519
TE Connectivity 3520150KJT

TE Connectivity 3520150KJT

Supplier's Site
Surface Mount Resistors - 2240519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240519P
Surface Mount Resistors 2240519P
TE Connectivity 3520150KJT

TE Connectivity 3520150KJT

Supplier's Site
Surface Mount Resistors - 1638709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638709
Surface Mount Resistors 1638709
TE Connectivity 3520150KJT

TE Connectivity 3520150KJT

Supplier's Site
Chip Resistor - Surface Mount - A102501CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102501CT-ND
Chip Resistor - Surface Mount A102501CT-ND
150 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

150 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102501TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102501TR-ND
Chip Resistor - Surface Mount A102501TR-ND
150 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

150 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 150 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 150 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7171
Surface Mount Thick Film Resistor, 3520 Series, 150 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7171
Surface Mount Thick Film Resistor, 3520 Series, 150 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 150 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4370
Res, 150K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4370
RES, 150K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 150K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 3520150KJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
3520150KJT
Resistors - Chip Resistor - Surface Mount 3520150KJT
RES SMD 150K OHM 5% 1W 2512

RES SMD 150K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2240519 2240519P A102501CT-ND 26M7171 12AC4370 3520150KJT
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 150 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 150K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 (6432 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers