TE Connectivity Chip Resistor - Surface Mount 3520120RJT

Description
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102499TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102499TR-ND
Chip Resistor - Surface Mount A102499TR-ND
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102499DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102499DKR-ND
Chip Resistor - Surface Mount A102499DKR-ND
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102499CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102499CT-ND
Chip Resistor - Surface Mount A102499CT-ND
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
SMD 1W 200V Resistor - 52-3520120RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-3520120RJT
SMD 1W 200V Resistor 52-3520120RJT
1W 120R 5% Thick Film Resistor, 200V, 2512 SMD Product overview: 3520120RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520120RJT can be used for catalog matching and distributor lookup.

1W 120R 5% Thick Film Resistor, 200V, 2512 SMD Product overview: 3520120RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520120RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2240288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240288
Surface Mount Resistors 2240288
TE Connectivity 3520120RJT

TE Connectivity 3520120RJT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3520 Series, 120 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 120 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7168
Surface Mount Chip Resistor, Thick Film, 3520 Series, 120 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7168
Surface Mount Chip Resistor, Thick Film, 3520 Series, 120 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 120 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102499TR-ND 52-3520120RJT 2240288 26M7168
Product Name Chip Resistor - Surface Mount SMD 1W 200V Resistor Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3520 Series, 120 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details