TE Connectivity Surface Mount Resistors 352010RJT

Description
TE Connectivity 352010RJT
Request a Quote Datasheet
Description
TE Connectivity 352010RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1251124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251124P
Surface Mount Resistors 1251124P
TE Connectivity 352010RJT

TE Connectivity 352010RJT

Supplier's Site
Surface Mount Resistors - 1774898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1774898
Surface Mount Resistors 1774898
TE Connectivity 352010RJT

TE Connectivity 352010RJT

Supplier's Site
Chip Resistor - Surface Mount - A102498TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102498TR-ND
Chip Resistor - Surface Mount A102498TR-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102498DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102498DKR-ND
Chip Resistor - Surface Mount A102498DKR-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102498CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102498CT-ND
Chip Resistor - Surface Mount A102498CT-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 10R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3506
Res, Thick Film, 10R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3506
RES, THICK FILM, 10R, 5%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4366
Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4366
RES, 10R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 10 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7164 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 10 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7164
Surface Mount Thick Film Resistor, 3520 Series, 10 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7164
Surface Mount Thick Film Resistor, 3520 Series, 10 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 10 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1251124P 1774898 A102498TR-ND 18R3506 12AC4366 26M7164
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 10R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 10 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers