TE Connectivity Chip Resistor - Surface Mount 352010KJT

Description
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102497CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102497CT-ND
Chip Resistor - Surface Mount A102497CT-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102497DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102497DKR-ND
Chip Resistor - Surface Mount A102497DKR-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102497TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102497TR-ND
Chip Resistor - Surface Mount A102497TR-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
SMD 1W 200V Resistor - 52-352010KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-352010KJT
SMD 1W 200V Resistor 52-352010KJT
1W 10kR 5% 200V Thick Film Resistor, 2512 SMD Product overview: 352010KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352010KJT can be used for catalog matching and distributor lookup.

1W 10kR 5% 200V Thick Film Resistor, 2512 SMD Product overview: 352010KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352010KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976847-352010KJT
Resistors - Chip Resistor - Surface Mount 976847-352010KJT
Win Source Part Number: 976847-352010KJT Category: Resistors>Chip Resistor - Surface Mount Series: 3520, CGS Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A102497TR,A102497DKR ,1622820-3-ND,162282 03,1622820-3,A102497 CT

Win Source Part Number: 976847-352010KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3520, CGS
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A102497TR,A102497DKR,1622820-3-ND,16228203,1622820-3,A102497CT

Buy Now Datasheet
Surface Mount Resistors - 2240430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240430
Surface Mount Resistors 2240430
TE Connectivity 352010KJT

TE Connectivity 352010KJT

Supplier's Site
Surface Mount Resistors - 2240430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240430P
Surface Mount Resistors 2240430P
TE Connectivity 352010KJT

TE Connectivity 352010KJT

Supplier's Site
Surface Mount Resistors - 1638707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638707
Surface Mount Resistors 1638707
TE Connectivity 352010KJT

TE Connectivity 352010KJT

Supplier's Site
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3504
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3504
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4365
Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4365
RES, 10K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 10 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 10 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7163
Surface Mount Chip Resistor, Thick Film, 3520 Series, 10 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7163
Surface Mount Chip Resistor, Thick Film, 3520 Series, 10 kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 10 kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102497CT-ND 52-352010KJT 976847-352010KJT 2240430 2240430P 18R3504 12AC4365 26M7163
Product Name Chip Resistor - Surface Mount SMD 1W 200V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3520 Series, 10 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details