TE Connectivity Chip Resistor - Surface Mount 3520100RJT

Description
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102496CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102496CT-ND
Chip Resistor - Surface Mount A102496CT-ND
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102496DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102496DKR-ND
Chip Resistor - Surface Mount A102496DKR-ND
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102496TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102496TR-ND
Chip Resistor - Surface Mount A102496TR-ND
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240272
Surface Mount Resistors 2240272
TE Connectivity 3520100RJT

TE Connectivity 3520100RJT

Supplier's Site
Surface Mount Resistors - 2240272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240272P
Surface Mount Resistors 2240272P
TE Connectivity 3520100RJT

TE Connectivity 3520100RJT

Supplier's Site
Surface Mount Resistors - 1616299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616299
Surface Mount Resistors 1616299
TE Connectivity 3520100RJT

TE Connectivity 3520100RJT

Supplier's Site
Resistor, Thick Film, 100R, 5%, 2512; Resistance Cgs Te Connectivity - 26M7166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100R, 5%, 2512; Resistance Cgs Te Connectivity
26M7166
Resistor, Thick Film, 100R, 5%, 2512; Resistance Cgs Te Connectivity 26M7166
RESISTOR, THICK FILM, 100R, 5%, 2512; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100R, 5%, 2512; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102496CT-ND 2240272 2240272P 26M7166
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 100R, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details