TE Connectivity Surface Mount Resistors 3520100KJT

Description
TE Connectivity 3520100KJT
Request a Quote Datasheet
Description
TE Connectivity 3520100KJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240503
Surface Mount Resistors 2240503
TE Connectivity 3520100KJT

TE Connectivity 3520100KJT

Supplier's Site
Surface Mount Resistors - 2240503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240503P
Surface Mount Resistors 2240503P
TE Connectivity 3520100KJT

TE Connectivity 3520100KJT

Supplier's Site
Surface Mount Resistors - 1615286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615286
Surface Mount Resistors 1615286
TE Connectivity 3520100KJT

TE Connectivity 3520100KJT

Supplier's Site
Chip Resistor - Surface Mount - A102495CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102495CT-ND
Chip Resistor - Surface Mount A102495CT-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102495TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102495TR-ND
Chip Resistor - Surface Mount A102495TR-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102495DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102495DKR-ND
Chip Resistor - Surface Mount A102495DKR-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3520100KJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3520100KJT
Chip Resistor - Surface Mount 3520100KJT
RES SMD 100K OHM 5% 1W 2512

RES SMD 100K OHM 5% 1W 2512

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 100 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 100 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7165
Surface Mount Thick Film Resistor, 3520 Series, 100 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7165
Surface Mount Thick Film Resistor, 3520 Series, 100 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 100 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4367
Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4367
RES, 100K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9522
Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9522
RES, 100K, 0.1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 100K, 0.1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 18R3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
18R3507
Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 18R3507
RES, 100K, 0.1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 100K, 0.1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 2240503 2240503P A102495CT-ND 3520100KJT 26M7165 12AC4367 46AK9522
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 100 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity Res, 100K, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers