2512 SMT thick film chip resistor kit
Thick Film Resistor Kit 1 ~ 1M Ohm ±5% 1W Surface Mount 2600 Pieces (52 Values - 50 Each)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | 2239991 | 1712-3520-LABKIT1-ND |
| Product Name | Resistor Kits | Resistor Kits |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film |
| Tolerance | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS; No | |
| Category / Application | General Use |