TE Connectivity Fused Terminal Block; No. Of Positions Buchanan Te Connectivity 352

Description
Fused Terminal Block; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Fused Terminal Block; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Terminal Block; No. Of Positions Buchanan Te Connectivity - 16F4965 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block; No. Of Positions Buchanan Te Connectivity
16F4965
Fused Terminal Block; No. Of Positions Buchanan Te Connectivity 16F4965
Fused Terminal Block; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Fused Terminal Block; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 32818791 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32818791
Terminal Blk/Strip Wiring Dev 32818791
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 300 SERIES, PHENOLIC, DIRECT MOUNT, FLAT BASE, TUBULAR SCREW, WITH PULLER, 18-8 AWG, 1/2" WIRE STRIP LENGTH, 1/4"-28 SET SCREW, 25 AMP FUSE BLOCKS, 15 AMP SWITCH BLOCKS, (1-1437397-0). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 300 SERIES, PHENOLIC, DIRECT MOUNT, FLAT BASE, TUBULAR SCREW, WITH PULLER, 18-8 AWG, 1/2" WIRE STRIP LENGTH, 1/4"-28 SET SCREW, 25 AMP FUSE BLOCKS, 15 AMP SWITCH BLOCKS, (1-1437397-0). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 16F4965 32818791
Product Name Fused Terminal Block; No. Of Positions Buchanan Te Connectivity Terminal Blk/Strip Wiring Dev
North American 18 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.257 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers