TE Connectivity Splices 35189

Description
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 22.638 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 9.39 MM  [.37 INCH ] Outside Diameter : 13.7 MM  [.539 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 22.638 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 9.39 MM  [.37 INCH ] Outside Diameter : 13.7 MM  [.539 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 35189 - TE Connectivity
Berwyn, PA, United States
Splices
35189
Splices 35189
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 22.638 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 9.39 MM  [.37 INCH ] Outside Diameter : 13.7 MM  [.539 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Standard
  • Terminal & Contact Weight (G) : 22.638

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 9.39 MM  [.37 INCH ]
  • Outside Diameter : 13.7 MM  [.539 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : 1.85 MM  [.073 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27216-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27216-ND
Terminals - Wire Splice Connectors A27216-ND
CONN INLINE 2 AWG CRIMP

CONN INLINE 2 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
35189
Terminals 35189
Terminals BUTT SPLICE 2 AWG SIGHT HOLE

Terminals BUTT SPLICE 2 AWG SIGHT HOLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 35189 A27216-ND 35189
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details