Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333512-35187
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Features: Brazed Seam
Termination: Crimp
Wire Gauge: 2 AWG
Standard Package: 50
Terminal Type: Inline, Individual Openings (Parallel)
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -MEDIUM-CRIMP-SI-ND,
Base Product Number: 3518
RoHS Status: RoHS Compliant
2AWG Copper Crimp Terminal, 2 Entries, Tin Plated Product overview: 35187 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-35187 can be used for catalog matching and distributor lookup.
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG
SPLICE,SOLIS PARA 2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333512-35187 | 392-35187 | A27199-ND | 69H9141 |
| Product Name | Connectors, Interconnects - Terminals - Wire Splice Connectors | Electronic Connector | Wire Splice Connectors | Splice,solis Para 2 Amp - Te Connectivity |
| Termination | Crimp | Crimp |