Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp
Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, 5/16", 2AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
Ring Tongue Terminal, SOLISTRAND Series, 5/16 ", M8, 2 AWG, 35 mm , Uninsulated RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27096-ND | 35183 | 35183 | 28AC9041 | 39Y8230 |
| Product Name | Ring Connectors | Connectors | Stud Size - Metric Amp - Te Connectivity | Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 2 Awg, 35 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |