TE Connectivity Ring Connectors 35151

Description
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0894-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0894-ND
Ring Connectors A0894-ND
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, M12, 10Awg; Stud Size - Metric Amp - Te Connectivity - 17AC4947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M12, 10Awg; Stud Size - Metric Amp - Te Connectivity
17AC4947
Terminal, Ring Tongue, M12, 10Awg; Stud Size - Metric Amp - Te Connectivity 17AC4947
TERMINAL, RING TONGUE, M12, 10AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M12, 10AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 12-10 1/2 Rohs Compliant Amp - Te Connectivity - 42AJ3386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 12-10 1/2 Rohs Compliant Amp - Te Connectivity
42AJ3386
Terminal,pidg R 12-10 1/2 Rohs Compliant Amp - Te Connectivity 42AJ3386
TERMINAL,PIDG R 12-10 1/2 ROHS COMPLIANT: YES

TERMINAL,PIDG R 12-10 1/2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0894-ND 35151 17AC4947 42AJ3386
Product Name Ring Connectors Terminal, Ring Tongue, M12, 10Awg; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 12-10 1/2 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details