TE Connectivity Ring Connectors 35149

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0893-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0893-ND
Ring Connectors A0893-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 26Y5274 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
26Y5274
Terminal, Ring Tongue, #6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 26Y5274
TERMINAL, RING TONGUE, #6, 10AWG, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
35149 Rohs Compliant Amp - Te Connectivity - 82AC1553 - Newark, An Avnet Company
Chicago, IL, United States
35149 Rohs Compliant Amp - Te Connectivity
82AC1553
35149 Rohs Compliant Amp - Te Connectivity 82AC1553
35149 ROHS COMPLIANT: YES

35149 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0893-ND 35149 26Y5274 82AC1553
Product Name Ring Connectors Terminal, Ring Tongue, #6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 35149 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data