TE Connectivity Ring Connectors 35135

Description
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27049-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27049-ND
Ring Connectors A27049-ND
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 50F3271 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
50F3271
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 50F3271
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC9037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC9037
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC9037
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27049-ND 50F3271
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers