TE Connectivity Connectors, Interconnects Terminals Spade Connectors 35116

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Length - Overall: 0.530" (13.46mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Length - Overall: 0.530" (13.46mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Spade Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Spade Connectors
Connectors, Interconnects Terminals Spade Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Length - Overall: 0.530" (13.46mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Spade Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Standard
Length - Overall: 0.530" (13.46mm)
Insulation: Non-Insulated
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal,budg Spd 16-14 8 Amp - Te Connectivity - 18R3491 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,budg Spd 16-14 8 Amp - Te Connectivity
18R3491
Terminal,budg Spd 16-14 8 Amp - Te Connectivity 18R3491
TERMINAL,BUDG SPD 16-14 8

TERMINAL,BUDG SPD 16-14 8

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 18R3491
Product Name Connectors, Interconnects Terminals Spade Connectors Terminal,budg Spd 16-14 8 Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details