Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Solid, Round Solid, Sector Stranded, Round Stranded
Configuration Features Number of Bolts : 6 Number of Cores : 4
Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 70 - 95, 50 - 70
Electrical Characteristics Voltage Class (KV) : ≤ 1
Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Stripping, Piercing
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Shape : Sector Solid, Round Solid, Sector Stranded, Round Stranded
Configuration Features
- Number of Bolts : 6
- Number of Cores : 4
Dimensions
- Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 70 - 95, 50 - 70
Electrical Characteristics
Product Availability
- Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Stripping, Piercing