TE Connectivity Splices 35115

Description
Body Features Insulation Material : Nylon Splice Features : Serrated Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Splice Features : Serrated Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 35115 - TE Connectivity
Berwyn, PA, United States
Splices
35115
Splices 35115
Body Features Insulation Material : Nylon Splice Features : Serrated Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Splice Features : Serrated
  • Terminal & Contact Weight : .554 G  [.02 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ]
  • Product Length : 17.27 MM  [.68 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14
  • Wire Size (CMA) : 509 - 5180
  • Wire Size (KCMIL) : .509 - 5.18

Identification Marking


  • Splice Marking : ECN

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE,N CE 22-14 - 35115 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,N CE 22-14
35115
SPLICE,N CE 22-14 35115
SPLICE,N CE 22-14

SPLICE,N CE 22-14

Buy Now
Terminals - Wire Splice Connectors - A09062-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09062-ND
Terminals - Wire Splice Connectors A09062-ND
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Buy Now Datasheet
AMP;CLOSED END SPLICE;22-16AWG;TRANS NYLON - 70083974 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;CLOSED END SPLICE;22-16AWG;TRANS NYLON
70083974
AMP;CLOSED END SPLICE;22-16AWG;TRANS NYLON 70083974
AMP;CLOSED END SPLICE;22-16AWG;TRAN S NYLON

AMP;CLOSED END SPLICE;22-16AWG;TRANS NYLON

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35115 35115 A09062-ND 70083974
Product Name Splices SPLICE,N CE 22-14 Terminals - Wire Splice Connectors AMP;CLOSED END SPLICE;22-16AWG;TRANS NYLON
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details