TE Connectivity Ring Connectors 35111

Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1095-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1095-ND
Ring Connectors A1095-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 35111 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
35111
Ring Connectors 35111
CONN RING CIRC 10-12AWG #5/16

CONN RING CIRC 10-12AWG #5/16

Supplier's Site Datasheet
Stud Size - Metric Amp - Te Connectivity - 26AC7147 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
26AC7147
Stud Size - Metric Amp - Te Connectivity 26AC7147
Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 12-10 5/16; Stud Size - Metric Amp - Te Connectivity - 46Y9349 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 12-10 5/16; Stud Size - Metric Amp - Te Connectivity
46Y9349
Terminal,pidg R 12-10 5/16; Stud Size - Metric Amp - Te Connectivity 46Y9349
TERMINAL,PIDG R 12-10 5/16; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); SVHC:No SVHC RoHS Compliant: Yes

TERMINAL,PIDG R 12-10 5/16; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1095-ND 35111 35111 26AC7147
Product Name Ring Connectors Ring Connectors Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details