TE Connectivity Ring Connectors 35110

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1083-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1083-ND
Ring Connectors A1083-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
57AC7889
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 57AC7889
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
26AC7146
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 26AC7146
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,pidg R 12-10 1/4 Rohs Compliant Amp - Te Connectivity - 84X0425 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 12-10 1/4 Rohs Compliant Amp - Te Connectivity
84X0425
Terminal,pidg R 12-10 1/4 Rohs Compliant Amp - Te Connectivity 84X0425
TERMINAL,PIDG R 12-10 1/4 ROHS COMPLIANT: YES

TERMINAL,PIDG R 12-10 1/4 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Ylw, 10Awg Amp - Te Connectivity
51AK9741
Terminal, Ring Tongue, 1/4", Ylw, 10Awg Amp - Te Connectivity 51AK9741
TERMINAL, RING TONGUE, 1/4", YLW, 10AWG

TERMINAL, RING TONGUE, 1/4", YLW, 10AWG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1083-ND 35110 57AC7889 84X0425
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 12-10 1/4 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details