TE Connectivity Ring Connectors 35106

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27268-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27268-ND
Ring Connectors A27268-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 27C4797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
27C4797
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 27C4797
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
35106 Rohs Compliant Amp - Te Connectivity - 82AC1551 - Newark, An Avnet Company
Chicago, IL, United States
35106 Rohs Compliant Amp - Te Connectivity
82AC1551
35106 Rohs Compliant Amp - Te Connectivity 82AC1551
35106 ROHS COMPLIANT: YES

35106 ROHS COMPLIANT: YES

Supplier's Site
Terminal,pidg R 16-14Hd 8 Rohs Compliant Amp - Te Connectivity - 42AJ3379 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14Hd 8 Rohs Compliant Amp - Te Connectivity
42AJ3379
Terminal,pidg R 16-14Hd 8 Rohs Compliant Amp - Te Connectivity 42AJ3379
TERMINAL,PIDG R 16-14HD 8 ROHS COMPLIANT: YES

TERMINAL,PIDG R 16-14HD 8 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #8, Blk/ylw/14Awg Rohs Compliant Amp - Te Connectivity - 75AJ0074 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Blk/ylw/14Awg Rohs Compliant Amp - Te Connectivity
75AJ0074
Terminal, Ring Tongue, #8, Blk/ylw/14Awg Rohs Compliant Amp - Te Connectivity 75AJ0074
TERMINAL, RING TONGUE, #8, BLK/YLW/14AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #8, BLK/YLW/14AWG ROHS COMPLIANT: YES

Supplier's Site
Ring Connectors - 35106 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
35106
Ring Connectors 35106
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35106 A27268-ND 27C4797 82AC1551 35106
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 35106 Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details