Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 807222-350990-4
Packaging: Bulk
Number of Positions: 9
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.215" (5.46mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
9 Pos 600V 12A Female Socket Power Connector, Wire-to-Board, Tin Product overview: 350990-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350990-4 can be used for catalog matching and distributor lookup.
"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
CONN HDR 9POS 0.25 TIN PCB
09P UMNL HDR ASSY LNG/TL ROHS COMPLIANT: YES
CONN HEADER 9POS VERT .250 TIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 807222-350990-4 | 316-350990-4 | A25322-ND | 350990-4 | 90F4164 | 792-350990-4 |
| Product Name | Rectangular Connectors - 350990-4 | 600V 12A Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 09P Umnl Hdr Assy Lng/tl Rohs Compliant Amp - Te Connectivity | CONN HEADER 9POS VERT .250 TIN |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 19.0 amps | 19.0 amps |