TE Connectivity Rectangular Connector Contacts 350980-3

Description
Socket Contact Gold 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A24205TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24205TR-ND
Rectangular Connector Contacts A24205TR-ND
Socket Contact Gold 18-24 AWG Crimp Power

Socket Contact Gold 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A24205CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24205CT-ND
Rectangular Connector Contacts A24205CT-ND
Socket Contact Gold 18-24 AWG Crimp Power

Socket Contact Gold 18-24 AWG Crimp Power

Buy Now Datasheet
Connectors - 350980-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350980-3
Connectors 350980-3
.045 POST CONTACT AUPLBR

.045 POST CONTACT AUPLBR

Buy Now
Contacts - 350980-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350980-3
Contacts 350980-3
.045 POST CONTACT AUPLBR

.045 POST CONTACT AUPLBR

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 70C4993 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
70C4993
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 70C4993
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 41Y8350 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
41Y8350
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 41Y8350
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP SL-156 Series Housings RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP SL-156 Series Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24205TR-ND 350980-3 350980-3 70C4993
Product Name Rectangular Connector Contacts Connectors Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details