TE Connectivity Connectors 350980-2

Description
.045 POST CONTACT
Request a Quote Datasheet
Description
.045 POST CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 350980-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350980-2
Connectors 350980-2
.045 POST CONTACT

.045 POST CONTACT

Buy Now
Rectangular Connector Contacts - A24203CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24203CT-ND
Rectangular Connector Contacts A24203CT-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A24203TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24203TR-ND
Rectangular Connector Contacts A24203TR-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
6.5A 250V Electronic Connector
332-350980-2
6.5A 250V Electronic Connector 332-350980-2
Female Crimp Socket, 6.5A, 250V, Tin Plated Brass, 18-24AWG Product overview: 350980-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350980-2 can be used for catalog matching and distributor lookup.

Female Crimp Socket, 6.5A, 250V, Tin Plated Brass, 18-24AWG Product overview: 350980-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350980-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350980-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350980-2
Contacts 350980-2
.045 POST CONTACT

.045 POST CONTACT

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3788 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3788
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3788
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

Supplier's Site
.045 Post Contact Amp - Te Connectivity - 69H9137 - Newark, An Avnet Company
Chicago, IL, United States
.045 Post Contact Amp - Te Connectivity
69H9137
.045 Post Contact Amp - Te Connectivity 69H9137
.045 POST CONTACT

.045 POST CONTACT

Supplier's Site
CONN SOCKET 18-24AWG SL156 TIN - 792-350980-2 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18-24AWG SL156 TIN
792-350980-2
CONN SOCKET 18-24AWG SL156 TIN 792-350980-2
CONN SOCKET 18-24AWG SL156 TIN

CONN SOCKET 18-24AWG SL156 TIN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350980-2 A24203CT-ND 332-350980-2 350980-2 90F3788 69H9137 792-350980-2
Product Name Connectors Rectangular Connector Contacts 6.5A 250V Electronic Connector Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity .045 Post Contact Amp - Te Connectivity CONN SOCKET 18-24AWG SL156 TIN
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG ? to 18 AWG
Gender Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details