MR Pin Assembly Tool, Male, 9A, 250V, Gold/Bronze Product overview: 350967-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350967-2 can be used for catalog matching and distributor lookup.
Split Pin Contact Gold 18-26 AWG Crimp
Split Pin Contact Gold 18-26 AWG Crimp
Win Source Part Number: 1362886-350967-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350967
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Split Pin
Contact Termination: Crimp
Wire Gauge: 18-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
350967-2 Mini-Reel MR PIN AU/PHBZ
CONTACT, , 26AWG-18AWG, CRIMP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350967-2 | A100582CT-ND | 1362886-350967-2 | 350967-2 | 29C6107 | 87X2988 |
| Product Name | 9A 250V Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity | 350967-2 Mini-Reel Mr Pin Au/phbz Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp | Crimp | |||
| Voltage Rating | 250 volts |