MR Pin Assembly Tool, Power, Wire-to-Wire, 9A, Male, Tin Product overview: 350967-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350967-1 can be used for catalog matching and distributor lookup.
Split Pin Contact Tin 18-26 AWG Crimp
Split Pin Contact Tin 18-26 AWG Crimp
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
CONTACT, PIN, 26-18AWG, CRIMP, FULL REEL; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP MR Series Housing Connectors; Wire Size AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350967-1 | 350967-1 | 332-350967-1 | A100581TR-ND | 70C3822 |
| Product Name | Contacts | Connectors | 9A Electronic Connector | Rectangular Connector Contacts | Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 250 volts |